IC MCU 8BIT 96KB FLASH 80TQFP Product overview: PIC18LF8628-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8628-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 1318882-PIC18LF8628-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 40MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC18LF8628
RoHS Status: ROHS3 Compliant
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Family PIC18F86xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:1KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 8BIT 96KB FLASH 80TQFP
IC MCU 8BIT 96KB FLASH 80TQFP
8-bit Microcontrollers - MCU 96KB Flash 4KB RAM 1024 DataEE 12B ADC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF8628-I/PT | 1318882-PIC18LF8628-I/PT | 54M5085 | PIC18LF8628-I/PT | PIC18LF8628-I/PT | PIC18LF8628-I/PT | PIC18LF8628-I/PT |
| Product Name | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 3.8 KB | 96 KB | 1 KB | 3.8 KB | 3.8 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C/SPI/USART |