PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps
IC MCU 16BIT 256KB FLASH 44QFN
IC MCU 16BIT 256KB FLASH 44QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256MC204-E/ML-ND | PIC24EP256MC204-E/ML | PIC24EP256MC204-E/ML | PIC24EP256MC204-E/ML | PIC24EP256MC204-E/ML |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Bits | Other; A/D 9x10b/12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB | ||||
| ROM Type | Flash |