IC MCU 16BIT 256KB FLASH 44VTLA
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-VTLA (6x6)
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps
IC MCU 16BIT 256KB FLASH 44VTLA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256MC204-E/TL | PIC24EP256MC204-E/TL | PIC24EP256MC204-E/TL | PIC24EP256MC204-E/TL |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| RAM | 16 KB | 16 KB | ||
| Supply Voltage | 3.6 to 3 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |