16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 64P OpAmps
IC MCU 16BIT 256KB FLASH 64QFN
IC MCU 16BIT 256KB FLASH 64QFN
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-QFN (9x9)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256MC206-E/MR | PIC24EP256MC206-E/MR | PIC24EP256MC206-E/MR | PIC24EP256MC206-E/MR |
| Product Name | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| RAM | 16 KB | 16 KB | ||
| Supply Voltage | 3.6 to 3 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |