PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 48-TQFP-EP (7x7)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 48-TQFP-EP (7x7)
IC MCU 8BIT 64KB FLASH 48TQFP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 64KB FLASH 48TQFP
IC MCU 8BIT 64KB FLASH 48TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF56K42-E/PT-ND | PIC18LF56K42-E/PT | PIC18LF56K42-E/PT | PIC18LF56K42-E/PT | PIC18LF56K42-E/PT | PIC18LF56K42-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 43x12b; D/A 1x5b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |