IC,MICROCONTROLLER,8
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 16KB FLASH 44QFN
8-bit Microcontrollers - MCU 16 KB FL 768 RAM 36 I/O
IC MCU 8BIT 16KB FLASH 44QFN
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 31K5109 | PIC18LF4480-I/ML | PIC18LF4480-I/ML | PIC18LF4480-I/ML | PIC18LF4480-I/ML |
| Product Name | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,44Pin,plastic Rohs Compliant Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 40 MHz | 40 MHz | |||
| RAM | 0.7680 KB | 768 KB | |||
| I/O Ports | 36 |