Microchip Technology, Inc. Microcontrollers PIC24EP256GU814-I/PH

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
Request a Quote Datasheet
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP256GU814-I/PH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP256GU814-I/PH-ND
Microcontrollers PIC24EP256GU814-I/PH-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24EP256GU814-I/PH - 930544-PIC24EP256GU814-I/PH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP256GU814-I/PH
930544-PIC24EP256GU814-I/PH
Embedded - Embedded - Microcontrollers - PIC24EP256GU814-I/PH 930544-PIC24EP256GU814-I/PH
Manufacturer: Microchip Technology Win Source Part Number: 930544-PIC24EP256GU8 14-I/PH Series: PIC® 24EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16) Core Processor: PIC Speed: 60 MIPs Package: Tray Package: 144-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 122 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24EP256GU814 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (16x16) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930544-PIC24EP256GU814-I/PH
Series: PIC® 24EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
Core Processor: PIC
Speed: 60 MIPs
Package: Tray
Package: 144-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24EP256GU814
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (16x16)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24EP256GU814-I/PH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24EP256GU814-I/PH
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24EP256GU814-I/PH
IC MCU 16BIT 256KB FLASH 144TQFP Product overview: PIC24EP256GU814-I/PH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GU814- I/PH can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 144TQFP Product overview: PIC24EP256GU814-I/PH from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GU814-I/PH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24EP256GU814-I/PH - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24EP256GU814-I/PH
Microcontrollers PIC24EP256GU814-I/PH
IC MCU 16BIT 256KB FLASH 144TQFP

IC MCU 16BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GU814-I/PH
16-bit Microcontrollers - MCU PIC24EP256GU814-I/PH
16-bit Microcontrollers - MCU 144P 256KB 28KB RAM 60 MHz USB

16-bit Microcontrollers - MCU 144P 256KB 28KB RAM 60 MHz USB

Buy Now Datasheet
Microcontrollers - PIC24EP256GU814-I/PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GU814-I/PH
Microcontrollers PIC24EP256GU814-I/PH
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP256GU814-I/PH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GU814-I/PH
Embedded - Microcontrollers PIC24EP256GU814-I/PH
IC MCU 16BIT 256KB FLASH 144TQFP

IC MCU 16BIT 256KB FLASH 144TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-144; Product Range Microchip - 65R6075 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-144; Product Range Microchip
65R6075
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-144; Product Range Microchip 65R6075
MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GU814-I/PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GU814-I/PH
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GU814-I/PH
IC MCU 16BIT 256KB FLASH 144TQFP

IC MCU 16BIT 256KB FLASH 144TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP256GU814-I/PH-ND 930544-PIC24EP256GU814-I/PH 685-PIC24EP256GU814-I/PH PIC24EP256GU814-I/PH PIC24EP256GU814-I/PH PIC24EP256GU814-I/PH PIC24EP256GU814-I/PH 65R6075 PIC24EP256GU814-I/PH
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24EP256GU814-I/PH 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-144; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Bits Other; A/D 32x10b/12b
RAM 12 KB 256 KB 12 KB 12 KB 12 KB 12 KB
ROM 256 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details