PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 44TQFP
8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN
IC,MICROCONTROLLER,8
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 44TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4680T-I/PT-ND | PIC18LF4680T-I/PT | PIC18LF4680T-I/PT | 89H0830 | PIC18LF4680T-I/PT | PIC18LF4680T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 11x10b | |||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | |||
| ROM | 64 KB |