IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 44Pin
PIC24, 16BIT, 60MIPS, QFN-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP128GP204-E/ML | PIC24EP128GP204-E/ML | PIC24EP128GP204-E/ML | PIC24EP128GP204-E/ML | 73T1198 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Pic24, 16Bit, 60Mips, Qfn-44; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | |||
| RAM | 8 KB | 8 KB | 16 KB | ||
| ROM Type | Flash; FLASH | ||||
| Supply Voltage | 3.6 volts |