MCU&DSP 16Bit 280K Flash PWM USB TQFP100
MCU&DSP 16Bit 280K Flash PWM USB TQFP100
MCU&DSP 16Bit 280K Flash PWM USB TQFP100
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24EP256GU810-I/PF
Manufacturer: Microchip Technology
Win Source Part Number: 792191-PIC24EP256GU8
Series: PIC 24EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 60 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP256GU810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F348TSC PMC-GSE2; LC88FC2D0BUTJ-2H; MB96F347RWB PMC-GSE2;
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 256KB FLASH 100TQFP
MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:256KB RoHS Compliant: Yes
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 100P 256KB 28KB RAM 60 MHz USB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8233918P | 8233918 | PIC24EP256GU810-I/PF-ND | 685-PIC24EP256GU810-I/PF | 792191-PIC24EP256GU810-I/PF | PIC24EP256GU810-I/PF | 65R6069 | PIC24EP256GU810-I/PF | PIC24EP256GU810-I/PF | PIC24EP256GU810-I/PF | PIC24EP256GU810-I/PF |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24EP256GU810-I/PF | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| ROM | 280 KB | 280 KB | 256 KB | ||||||||
| Serial Interface | USB | USB | CAN; SPI; UART; USART; USB | CAN/I2C/SPI/UART/USB | |||||||
| Package Type | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; Tqfp | TQFP; Other; 100-TQFP | Other; Tray | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | TQFP; Other; 100-TQFP | ||||
| Pin Count | 100 | 100 | 100 | 100 |