The PIC18LF microcontroller is an 8-bit device operating at a maximum speed of 64 MHz, housed in a QFN-44 package. It features up to 64 KB of Flash program memory, 4 KB of SRAM, and 1024 bytes of EEPROM, making it suitable for a variety of applications requiring substantial memory. The microcontroller supports a wide operating voltage range of 1.8V to 5.5V and operates effectively in industrial temperature ranges from -40°C to 85°C, with extended options up to 125°C. This device includes a rich set of peripherals, such as multiple timers, a 10-bit ADC with up to 47 channels, and various communication interfaces including EUSART, SPI, and I²C. It also features advanced power-saving modes, including Sleep and Idle modes, with typical current consumption as low as 50 nA in Sleep mode. The integrated hardware capabilities, such as the Complementary Waveform Generator and programmable CRC, enhance its versatility for complex applications. The microcontroller is RoHS compliant, ensuring it meets environmental standards.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 64KB FLASH 44QFN
MCU, 8BIT, PIC18LF, 64MHZ, QFN-44; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:35I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 44QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF46K40T-I/MLTR-ND | PIC18LF46K40T-I/ML | PIC18LF46K40T-I/ML | PIC18LF46K40T-I/ML | 03AJ2537 | PIC18LF46K40T-I/ML |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, Pic18Lf, 64Mhz, Qfn-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | |||||
| RAM | 3.6 KB | 3.6 KB | 4 KB | 3.6 KB | ||
| ROM | 64 KB |