8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O
IC MCU 8BIT 32KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 32KB FLASH 44QFN
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4510T-I/ML | PIC18LF4510T-I/ML | PIC18LF4510T-I/ML | PIC18LF4510T-I/ML |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 1.5 KB | 1.5 KB | ||
| Supply Voltage | 5.5 to 2 volts |