IC MCU 16BIT 128KB FLASH 44VTLA
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 44Pin
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-VTLA (6x6)
IC MCU 16BIT 128KB FLASH 44VTLA
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP128MC204-I/TL | PIC24EP128MC204-I/TL | PIC24EP128MC204-I/TL | PIC24EP128MC204-I/TL |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| RAM | 8 KB | 8 KB | ||
| I/O Ports | 35 |