Manufacturer: Microchip Technology
Win Source Part Number: 1238351-PIC18LF46K22
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 40-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF46K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 40-UQFN (5x5)
Alternative Parts (Cross-Reference): PIC18LF46K22T-I/SS; PIC18LF46K22-I/SP; PIC18LF46K22T-I/SO;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)
IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18LF46K22-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF46K22-I/M
IC MCU 8BIT 64KB FLASH 40UQFN
8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP
IC MCU 8BIT 64KB FLASH 40UQFN
IC MCU 8BIT 64KB FLASH 40UQFN
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, UQFN-40; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:40Pins; MCU Case Style:UQFN; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238351-PIC18LF46K22-I/MV | PIC18LF46K22-I/MV-ND | 685-PIC18LF46K22-I/MV | PIC18LF46K22-I/MV | PIC18LF46K22-I/MV | PIC18LF46K22-I/MV | PIC18LF46K22-I/MV | 23T3186 | PIC18LF46K22-I/MV |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18LF46K22-I/MV | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Uqfn-40; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 64 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 1 KB | 64 KB | 1.02 KB | ||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |