PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
IC MCU 16BIT 256KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256MC202-E/SP-ND | PIC24EP256MC202-E/SP | PIC24EP256MC202-E/SP | PIC24EP256MC202-E/SP |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | |||
| RAM | 16 KB | 16 KB | ||
| ROM | 256 KB | |||
| ROM Type | Flash |