PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 64KB Flash 4KB RAM 12MIPS nanoWatt
IC MCU 8BIT 64KB FLASH 44TQFP
IC MCU 8BIT 64KB FLASH 44TQFP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF46J13-I/PT-ND | PIC18LF46J13-I/PT | PIC18LF46J13-I/PT | PIC18LF46J13-I/PT | PIC18LF46J13-I/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 13x10b/12b | ||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 64 KB |