Microchip Technology, Inc. Microcontrollers PIC24EP256GP204-E/ML

Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP256GP204-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP256GP204-E/ML-ND
Microcontrollers PIC24EP256GP204-E/ML-ND
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP256GP204-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GP204-E/ML
Embedded - Microcontrollers PIC24EP256GP204-E/ML
IC MCU 16BIT 256KB FLASH 44QFN

IC MCU 16BIT 256KB FLASH 44QFN

Supplier's Site Datasheet
Pic24, 16Bit, 60Mips, Qfn-44; Product Range Microchip - 66T9136 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 60Mips, Qfn-44; Product Range Microchip
66T9136
Pic24, 16Bit, 60Mips, Qfn-44; Product Range Microchip 66T9136
PIC24, 16BIT, 60MIPS, QFN-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes

PIC24, 16BIT, 60MIPS, QFN-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24EP256GP204-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GP204-E/ML
Microcontrollers PIC24EP256GP204-E/ML
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GP204-E/ML
16-bit Microcontrollers - MCU PIC24EP256GP204-E/ML
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps

16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GP204-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GP204-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GP204-E/ML
IC MCU 16BIT 256KB FLASH 44QFN

IC MCU 16BIT 256KB FLASH 44QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP256GP204-E/ML-ND PIC24EP256GP204-E/ML 66T9136 PIC24EP256GP204-E/ML PIC24EP256GP204-E/ML PIC24EP256GP204-E/ML
Product Name Microcontrollers Embedded - Microcontrollers Pic24, 16Bit, 60Mips, Qfn-44; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Bits Other; A/D 9x10b/12b
RAM 16 KB 32 KB 16 KB 16 KB
ROM 256 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers