IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18LF458-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF458-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
Win Source Part Number: 1085115-PIC18LF458-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tube
Standard Package: 10
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F458-I/P; PIC18F45K50-I/P; PIC18F452-I/PPIC18LF
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF458-I/P-NDR
Base Product Number: PIC18LF458
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O
IC MCU 8BIT 32KB FLASH 40DIP
IC MCU 8BIT 32KB FLASH 40DIP
MCU, 8BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF458-I/P | PIC18LF458-I/P-ND | 1085115-PIC18LF458-I/P | PIC18LF458-I/P | PIC18LF458-I/P | PIC18LF458-I/P | PIC18LF458-I/P | 96K3987 |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 1.5 KB | 1.5 KB | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 0.2560 KB | 32 KB | 256 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |