VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 32-bit Microcontrollers - MCU 100 Pin,128 KB Flash 32 KB RAM, 80 MHz | |
| 32-bit Microcontrollers - MCU 100 Pin,256 KB Flash 32 KB RAM, 80 MHz | |
| 32-bit Microcontrollers - MCU 100 Pin,256 KB Flash 32 KB RAM, USB-OTG | |
| 32-bit Microcontrollers - MCU 100 Pin,512 KB Flash 32 KB RAM, 80 MHz | |
| 32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch | |
| 32-bit Microcontrollers - MCU 100MHz 64KB 16 KBRAM CTMU I2S DMA USB-OTG | |
| 32-bit Microcontrollers - MCU 100MHz | |
| 32-bit Microcontrollers - MCU 100PINS 128KB 32KBRM 80MHz USB CAN 4DMA | |
| 32-bit Microcontrollers - MCU 100PINS 128KB 32KBRM 80MHz USB ETH 4DMA | |
| 32-bit Microcontrollers - MCU 100PINS 64KB 16KBRM 80MHz USB CAN 4DMA | |
| 32-bit Microcontrollers - MCU 100PINS 64KB 32KBRM 80MHz USB CAN 4DMA | |
| 32-bit Microcontrollers - MCU 100PINS 64KB 32KBRM 80MHz USB ETH 4DMA | |
| 32-bit Microcontrollers - MCU 128 KB Flash 32 KB USB-OTG | |
| 32-bit Microcontrollers - MCU 128 KB Flash 32KBRAM 80MHz 10B ADC | |
| 32-bit Microcontrollers - MCU 128KB FL 32KB RAM USB-OTG 80MHz 10-Bit | |
| 32-bit Microcontrollers - MCU 128KB Flash 32KB RAM USBOTG 80MHz 10b ADC | |
| 32-bit Microcontrollers - MCU 128KB Flash 32KBRAM 80MHz 10B ADC DMA | |
| 32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, I2S, CTMU, UART, ADC DMA, PMP | |
| 32-bit Microcontrollers - MCU 128KB/32KB USB OTG 80 MHZ 10-B ADC DMA | |
| 32-bit Microcontrollers - MCU 128KB/32KB USB-OTG 80 MHz 10-b ADC DMA | |
| 32-bit Microcontrollers - MCU 256 KB FL 32 KB RAM 80MHz 10-Bit ADC DMA | |
| 32-bit Microcontrollers - MCU 256 KB Flash 32 KB 10-Bit ADC | |
| 32-bit Microcontrollers - MCU 256 KB Flash 32 KB USB-OTG | |
| 32-bit Microcontrollers - MCU 256 KB Flash 32KBRAM 80MHz 10B ADC | |
| 32-bit Microcontrollers - MCU 256KB 64KBRM USB-OTG CAN 80MHz 10BIT | |
| 32-bit Microcontrollers - MCU 256KB 64KBRM USB-OTG Ethernet 80MHz 10BIT | |
| 32-bit Microcontrollers - MCU 256KB FL 32KB RAM USB-OTG 80MHz 10-Bit | |
| 32-bit Microcontrollers - MCU 256KB Flash 32KB RAM 80 MHz 10-B ADC | |
| 32-bit Microcontrollers - MCU 256KB Flash 32KB RAM 80MHz 10B ADC DMA | |
| 32-bit Microcontrollers - MCU 256KB Flash 32KB RAM USBOTG 80MHz 10b ADC | |
| 32-bit Microcontrollers - MCU 256KB Flash 32KBRAM 80MHz 10B ADC DMA | |
| 32-bit Microcontrollers - MCU 256KB Flash 64KB 80 MHz | |
| 32-bit Microcontrollers - MCU 256KB Flash 64KB RAM USB 1xCAN 8 DMA | |
| 32-bit Microcontrollers - MCU 256KB Flash 64KB RAM USB ENET 8 DMA | |
| 32-bit Microcontrollers - MCU 256KB Flash 64KB USB 1xCAN | |
| 32-bit Microcontrollers - MCU 256KB Flash 64KB USB ENET | |
| 32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, I2S, CTMU, UART, ADC DMA, PMP | |
| 32-bit Microcontrollers - MCU 256KB/32KB USB-OTG 80 MHz 10-b ADC DMA | |
| 32-bit Microcontrollers - MCU 32-Bit MCU 100MHz 64KB Flash, 16KB RAM | |
| 32-bit Microcontrollers - MCU 32-Bit MCU, 100MHz 2 Comp, 2 I2C, 28Ch. | |
| 32-bit Microcontrollers - MCU 32Bit MCU 128K Flash 16KB RAM, I2S, CTMU | |
| 32-bit Microcontrollers - MCU 32Bit MCU 256K Flash 32KB RAM, I2S, CTMU | |
| 32-bit Microcontrollers - MCU 32Bit MCU 512K Flash 64KB RAM, I2S, CTMU | |
| 32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 120MHz 2 analog comp | |
| 32-bit Microcontrollers - MCU 32bit MCU, 124VTLA 120MHz 2 analog comp | |
| 32-bit Microcontrollers - MCU 32bit MCU, 64QFN 120MHz 2 analog comp | |
| 32-bit Microcontrollers - MCU 32bit MCU, 64TQFP 120MHz 2 analog comp | |
| 32-bit Microcontrollers - MCU 32KB 8KB RAM USB-OTG 40MHz 10-Bit ADC DMA | |
| 32-bit Microcontrollers - MCU 32KB Flash 8KBRAM 40MHz 10B ADC | |
| 32-bit Microcontrollers - MCU 32KB/8KB USB-OTG 40 MHz 10-b ADC | |
| 32-bit Microcontrollers - MCU 512 KB FL 32 KB RAM 80MHz 10-Bit ADC DMA | |
| 32-bit Microcontrollers - MCU 512 KB Flash 32 KB 10-Bit ADC | |
| 32-bit Microcontrollers - MCU 512 KB Flash 32 KB USB-OTG | |
| 32-bit Microcontrollers - MCU 512K Flash 64KB USB 1xCAN 8 DMA | |
| 32-bit Microcontrollers - MCU 512K Flash 64KB USB 1xCAN | |
| 32-bit Microcontrollers - MCU 512KB 64KBRM USB-OTG CAN 80MHz 10BIT | |
| 32-bit Microcontrollers - MCU 512KB 64KBRM USB-OTG Ethernet 80MHz 10BIT | |
| 32-bit Microcontrollers - MCU 512KB FL 32KB RAM USB-OTG 80MHz 10-Bit | |
| 32-bit Microcontrollers - MCU 512KB FLASH 32KB RAM 80MHz 10-B ADC | |
| 32-bit Microcontrollers - MCU 512KB Flash 32KB RAM 80MHz 10B ADC DMA | |
| 32-bit Microcontrollers - MCU 512KB Flash 32KB RAM USBOTG 80MHz 10b ADC | |
| 32-bit Microcontrollers - MCU 512KB Flash 32KBRAM 80MHz 10B ADC DMA | |
| 32-bit Microcontrollers - MCU 512KB Flash 64KB RAM USB ENET 8 DMA | |
| 32-bit Microcontrollers - MCU 512KB Flash 64KB USB ENET | |
| 32-bit Microcontrollers - MCU 512KB Flash, 64KB RAM, I2S, CTMU, UART, ADC DMA, PMP | |
| 32-bit Microcontrollers - MCU 512KB Flsh 64KB RAM 80MHz USB ENET 8 DMA | |
| 32-bit Microcontrollers - MCU 512KB/32KB USB-OTG 80 MHz 10-b ADC DMA | |
| 32-bit Microcontrollers - MCU 64 Pin, 128 KB Flash 32 KB RAM,80 MHz | |
| 32-bit Microcontrollers - MCU 64 Pin, 256 KB Flash 32 KB RAM,80 MHz | |
| 32-bit Microcontrollers - MCU 64 Pin, 32 KB Flash 8 KB RAM,10-Bit ADC | |
| 32-bit Microcontrollers - MCU 64 Pin, 512 KB Flash 32 KB RAM, 80 MHz | |
| 32-bit Microcontrollers - MCU 64 Pin, 512 KB Flash 32 KB RAM, USB-OTG | |
| 32-bit Microcontrollers - MCU 64KB/16KB USB OTG 80 MHZ 10-B ADC DMA | |
| 32-bit Microcontrollers - MCU 64KB/32KB USB OTG 80 MHZ 10-B ADC DMA | |
| 32-bit Microcontrollers - MCU 64PINS 128KB 32KBRM 80MHz USB CAN 4DMA | |
| 32-bit Microcontrollers - MCU 64PINS 128KB 32KBRM 80MHz USB ETH 4DMA | |
| 32-bit Microcontrollers - MCU 64PINS 64KB 16KBRM 80MHz USB CAN 4DMA | |
| 32-bit Microcontrollers - MCU 64PINS 64KB 32KBRM 80MHz USB CAN 4DMA | |
| 32-bit Microcontrollers - MCU 64PINS 64KB 32KBRM 80MHz USB ETH 4DMA | |
| 32-bit Microcontrollers - MCU 80MHz 2anlg cmp 2I2C 2SPI/I2S 28 Ch | |
| 32-bit Microcontrollers - MCU 80MHz 64KB 16 KBRAM CTMU I2S DMA USB-OTG | |
| 32-bit Microcontrollers - MCU 80MHz, 64KB Flash, 16 KB RAM, CTMU, I2S, DMA, USB-OTG | |
| 32-bit Microcontrollers - MCU |
| << Prev | Next >> |