PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 128KB FLASH 44QFN
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 128KB FLASH 44QFN
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-44; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.7109KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF47J13-I/ML-ND | PIC18LF47J13-I/ML | PIC18LF47J13-I/ML | PIC18LF47J13-I/ML | 63R7888 | PIC18LF47J13-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-44; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 13x10b/12b | |||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | 3.71 KB | ||
| ROM | 128 KB |