PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
PIC24, 16BIT, 60MIPS, SOIC-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 28SOIC
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256GP202-E/SO-ND | 66T9126 | PIC24EP256GP202-E/SO | PIC24EP256GP202-E/SO | PIC24EP256GP202-E/SO |
| Product Name | Microcontrollers | Pic24, 16Bit, 60Mips, Soic-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | ||||
| RAM | 16 KB | 32 KB | 16 KB | ||
| ROM | 256 KB | ||||
| ROM Type | Flash |