The PIC24EP GP Series Microcontroller is a 16-bit device operating at a maximum speed of 70 MIPS. It features a program memory size of 256KB and a RAM memory size of 32KB, making it suitable for various applications requiring efficient processing capabilities. The microcontroller operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C. It includes advanced features such as high-speed PWM with up to three independent pairs, a configurable ADC module supporting both 10-bit and 12-bit resolutions, and multiple communication interfaces including UART, SPI, and I2C. The device is packaged in a TQFP-44 format and is RoHS compliant, ensuring it meets environmental standards. This microcontroller is ideal for applications in motor control, power management, and other embedded systems requiring robust performance and flexibility.
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
PIC24, 16BIT, 70MIPS, TQFP-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 44TQFP
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps
IC MCU 16BIT 256KB FLASH 44TQFP
IC MCU 16BIT 256KB FLASH 44TQFP
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256GP204T-I/PT-ND | 66T9146 | PIC24EP256GP204T-I/PT | PIC24EP256GP204T-I/PT | PIC24EP256GP204T-I/PT | PIC24EP256GP204T-I/PT | PIC24EP256GP204T-I/PT |
| Product Name | Microcontrollers | Pic24, 16Bit, 70Mips, Tqfp-44; Product Range Microchip | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 9x10b/12b | ||||||
| RAM | 16 KB | 32 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |