Manufacturer: Microchip Technology
Win Source Part Number: 792190-PIC24EP256GP2
Series: PIC 24EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 70 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP256GP204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; PIC24EP256GP204-I/TL
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 256KB FLASH 44TQFP Product overview: PIC24EP256GP204-I/PT
MCU 16-Bit PIC24E 256KB Flash PWM TQFP44
MCU 16-Bit PIC24E 256KB Flash PWM TQFP44
MCU 16-Bit PIC24E 256KB Flash PWM TQFP44
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 44TQFP
IC MCU 16BIT 256KB FLASH 44TQFP
IC MCU 16BIT 256KB FLASH 44TQFP
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps
MICROCONTROLLER MCU, 16 BIT, PIC24, 70MHZ, TQFP-44; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:44Pins; No. of Timers:5 RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792190-PIC24EP256GP204-I/PT | 685-PIC24EP256GP204-I/PT | 8248897 | 8248897P | PIC24EP256GP204-I/PT-ND | PIC24EP256GP204-I/PT | PIC24EP256GP204-I/PT | PIC24EP256GP204-I/PT | PIC24EP256GP204-I/PT | PIC24EP256GP204-I/PT | 66T9143 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24EP256GP204-I/PT | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontroller Mcu, 16 Bit, Pic24, 70Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 256 KB | 16 KB | 32 KB | 16 KB | 16 KB | 16 KB | 16 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||||
| I/O Ports | 35 | 35 | 35 |