Microchip Technology, Inc. Microcontrollers PIC24EP256GP202T-I/SO

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP256GP202T-I/SO-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC24EP256GP202T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GP202T-I/SO
Microcontrollers PIC24EP256GP202T-I/SO
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GP202T-I/SO
16-bit Microcontrollers - MCU PIC24EP256GP202T-I/SO
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps

16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GP202T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GP202T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GP202T-I/SO
IC MCU 16BIT 256KB FLASH 28SOIC

IC MCU 16BIT 256KB FLASH 28SOIC

Supplier's Site
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip - 66T9135 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip
66T9135
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip 66T9135
PIC24, 16BIT, 70MIPS, SOIC-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, SOIC-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24EP256GP202T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GP202T-I/SO
Embedded - Microcontrollers PIC24EP256GP202T-I/SO
IC MCU 16BIT 256KB FLASH 28SOIC

IC MCU 16BIT 256KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP256GP202T-I/SO-ND PIC24EP256GP202T-I/SO PIC24EP256GP202T-I/SO PIC24EP256GP202T-I/SO 66T9135 PIC24EP256GP202T-I/SO
Product Name Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Bits Other; A/D 6x10b/12b
RAM 16 KB 16 KB 16 KB 32 KB
ROM 256 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products