IC MCU 8BIT 128KB FLASH 40UQFN Product overview: PIC18LF47K40-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF47K40-E/M
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-UQFN (5x5)
Win Source Part Number: 1352464-PIC18LF47K40
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 18K
Package: Tube
Product Status: Active
Package / Case: 40-UFQFN Exposed Pad
Supplier Device Package: 40-UQFN (5x5)
Base Product Number: PIC18LF47K40
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 64MHz
Number of I/O: 36
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
IC MCU 8BIT 128KB FLASH 40UQFN
8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 128KB FLASH 40UQFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-UQFN (5x5)
IC MCU 8BIT 128KB FLASH 40UQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF47K40-E/MV | PIC18LF47K40-E/MV-ND | 1352464-PIC18LF47K40-E/MV | PIC18LF47K40-E/MV | PIC18LF47K40-E/MV | PIC18LF47K40-E/MV | PIC18LF47K40-E/MV | PIC18LF47K40-E/MV |
| Product Name | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 3.6 KB | 3.6 KB | 128 KB | 3.6 KB | 3.6 KB | 3.6 KB | ||
| ROM | 1.02 KB | 128 KB | 1 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |