IC MCU 8BIT 32KB FLASH 44PLCC Product overview: PIC18LF452-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF452-I/L can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 061912-PIC18LF452-I/
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Micro,PIC,32K Fl,PLCC44,PIC18LF452
Micro,PIC,32K Fl,PLCC44,PIC18LF452
Micro,PIC,32K Fl,PLCC44,PIC18LF452
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-PLCC (16.59x16.59)
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, PLCC-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44PLCC
8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 32KB FLASH 44PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF452-I/L | 061912-PIC18LF452-I/L | 6230904 | 6230904P | PIC18LF452-I/L-ND | 69K7648 | PIC18LF452-I/L | PIC18LF452-I/L | PIC18LF452-I/L | PIC18LF452-I/L |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF452-I/L | Microcontrollers | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Plcc-44; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 1.5 KB | 32 KB | 1.54 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |||
| ROM | 0.2560 KB | 256 KB | 32 KB | 32 KB | 32 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |