PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)
Win Source Part Number: 1205469-PIC24EP256GP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24EP
Core Processor: PIC
Speed: 70 MIPs
Package: Tube
Standard Package: 61
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN-S (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24EP256GP202-I/MM
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24EP256GP202IMM
Base Product Number: PIC24EP256GP202
IC MCU 16BIT 256KB FLASH 28QFN Product overview: PIC24EP256GP202-I/MM
MICROCONTROLLER MCU, 16 BIT, PIC24, 70MHZ, QFN-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 28QFN
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 256KB FLASH 28QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256GP202-I/MM-ND | 1205469-PIC24EP256GP202-I/MM | 685-PIC24EP256GP202-I/MM | 66T9131 | PIC24EP256GP202-I/MM | PIC24EP256GP202-I/MM | PIC24EP256GP202-I/MM | PIC24EP256GP202-I/MM |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontroller Mcu, 16 Bit, Pic24, 70Mhz, Qfn-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | |||||||
| RAM | 16 KB | 256 KB | 16 KB | 32 KB | 16 KB | 16 KB | ||
| ROM | 256 KB | |||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |