Microchip Technology, Inc. Microcontrollers PIC24EP256GU814-I/PL

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP256GU814-I/PL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP256GU814-I/PL-ND
Microcontrollers PIC24EP256GU814-I/PL-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24EP256GU814-I/PL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24EP256GU814-I/PL
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24EP256GU814-I/PL
IC MCU 16BIT 256KB FLASH 144LQFP Product overview: PIC24EP256GU814-I/PL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GU814- I/PL can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 144LQFP Product overview: PIC24EP256GU814-I/PL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GU814-I/PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318809-PIC24EP256GU814-I/PL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318809-PIC24EP256GU814-I/PL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318809-PIC24EP256GU814-I/PL
Manufacturer: Microchip Technology Win Source Part Number: 1318809-PIC24EP256GU 814-I/PL Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: PIC Speed: 60 MIPs Standard Package: 60 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 122 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 12K x 16 Data Converters: A/D 32x10b/12b Oscillator Type: Internal Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 144-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24EP256GU814IPL Base Product Number: PIC24EP256GU814 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318809-PIC24EP256GU814-I/PL
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: PIC
Speed: 60 MIPs
Standard Package: 60
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 122
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 144-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24EP256GU814IPL
Base Product Number: PIC24EP256GU814
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC24EP256GU814-I/PL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24EP256GU814-I/PL
Microcontrollers PIC24EP256GU814-I/PL
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GU814-I/PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GU814-I/PL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GU814-I/PL
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GU814-I/PL
16-bit Microcontrollers - MCU PIC24EP256GU814-I/PL
16-bit Microcontrollers - MCU 144P 256KB 28KB RAM 60 MHz USB

16-bit Microcontrollers - MCU 144P 256KB 28KB RAM 60 MHz USB

Buy Now Datasheet
Microcontrollers - PIC24EP256GU814-I/PL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GU814-I/PL
Microcontrollers PIC24EP256GU814-I/PL
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)

PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Lqfp-144; Product Range Microchip - 65R6076 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Lqfp-144; Product Range Microchip
65R6076
Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Lqfp-144; Product Range Microchip 65R6076
MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, LQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, LQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24EP256GU814-I/PL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GU814-I/PL
Embedded - Microcontrollers PIC24EP256GU814-I/PL
IC MCU 16BIT 256KB FLASH 144LQFP

IC MCU 16BIT 256KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP256GU814-I/PL-ND 685-PIC24EP256GU814-I/PL 1318809-PIC24EP256GU814-I/PL PIC24EP256GU814-I/PL PIC24EP256GU814-I/PL PIC24EP256GU814-I/PL PIC24EP256GU814-I/PL 65R6076 PIC24EP256GU814-I/PL
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Lqfp-144; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Bits Other; A/D 32x10b/12b
RAM 12 KB 12 KB 256 KB 12 KB 12 KB 12 KB
ROM 256 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers