PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 64TQFP
8-bit Microcontrollers - MCU 64 KB FL 4K RAM 70 I/O
IC MCU 8BIT 64KB FLASH 64TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF6622T-I/PT-ND | PIC18LF6622T-I/PT | PIC18LF6622T-I/PT | PIC18LF6622T-I/PT | PIC18LF6622T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 3.94 KB | 3936 KB | 3.94 KB | ||
| ROM | 64 KB |