PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24EP128GP206-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 812703-PIC24EP128GP2
Packaging: Tray
Mounting Style: SMD
Core Processor: PIC
Speed: 70 MIPs
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Part Number Series: PIC24EP128GP206
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
IC MCU 16BIT 128KB FLASH 64TQFP
PIC24, 16BIT, 70MIPS, TQFP-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 64TQFP
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz64Pin
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP128GP206-I/PT-ND | 685-PIC24EP128GP206-I/PT | 812703-PIC24EP128GP206-I/PT | PIC24EP128GP206-I/PT | 73T1215 | PIC24EP128GP206-I/PT | PIC24EP128GP206-I/PT | PIC24EP128GP206-I/PT | PIC24EP128GP206-I/PT |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24EP128GP206-I/PT | Embedded - Microcontrollers | Pic24, 16Bit, 70Mips, Tqfp-64; Product Range Microchip | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 16x10b/12b | ||||||||
| RAM | 8 KB | 8 KB | 128 KB | 16 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | ||||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |