PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 24KB (12K x 16) FLASH 40-PDIP
IC, 8BIT MCU, PIC18LF, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:24KB; RAM Memory Size:1.375KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:32I/O s; Supply Voltage Min:2V RoHS Compliant: Yes
IC MCU 8BIT 24KB FLASH 40DIP
8-bit Microcontrollers - MCU 24KB 1408 RAM 32I/O
IC MCU 8BIT 24KB FLASH 40DIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 24KB (12K x 16) FLASH 40-PDIP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4539-I/P-ND | 29H9744 | PIC18LF4539-I/P | PIC18LF4539-I/P | PIC18LF4539-I/P | PIC18LF4539-I/P |
| Product Name | Microcontrollers | Ic, 8Bit Mcu, Pic18Lf, 40Mhz, Dip-40; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1.41 KB | 1.38 KB | 1408 KB | 1.41 KB | ||
| ROM | 24 KB |