PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 80KB FL 3KB RAM ECAN 1024 EEPROM
IC MCU 8BIT 80KB FLASH 44QFN
IC MCU 8BIT 80KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 44-QFN (8x8)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4682-I/ML-ND | PIC18LF4682-I/ML | PIC18LF4682-I/ML | PIC18LF4682-I/ML | PIC18LF4682-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 11x10b | ||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM | 80 KB |