Microchip Technology, Inc. Microcontrollers PIC24EP128GP204T-I/PT

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP128GP204T-I/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC24EP128GP204T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP128GP204T-I/PT
Microcontrollers PIC24EP128GP204T-I/PT
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24EP128GP204T-I/PT
Embedded - Microcontrollers PIC24EP128GP204T-I/PT
IC MCU 16BIT 128KB FLASH 44TQFP

IC MCU 16BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Pic24, 16Bit, 70Mips, Tqfp-44; Product Range Microchip - 73T1208 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Tqfp-44; Product Range Microchip
73T1208
Pic24, 16Bit, 70Mips, Tqfp-44; Product Range Microchip 73T1208
PIC24, 16BIT, 70MIPS, TQFP-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, TQFP-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP128GP204T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP128GP204T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP128GP204T-I/PT
IC MCU 16BIT 128KB FLASH 44TQFP

IC MCU 16BIT 128KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP128GP204T-I/PT
16-bit Microcontrollers - MCU PIC24EP128GP204T-I/PT
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 44Pin

16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 44Pin

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP128GP204T-I/PT-ND PIC24EP128GP204T-I/PT PIC24EP128GP204T-I/PT 73T1208 PIC24EP128GP204T-I/PT PIC24EP128GP204T-I/PT
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Pic24, 16Bit, 70Mips, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Bits Other; A/D 9x10b/12b
RAM 8 KB 8 KB 16 KB 8 KB
ROM 128 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers