Manufacturer: Microchip Technology
Win Source Part Number: 1238347-PIC18LF4685-
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 96KB FLASH 44QFN Product overview: PIC18LF4685-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4685-I/ML
8-bit Microcontrollers - MCU 96KB FL 3KB RAM ECAN 1024 EEPROM
IC MCU 8BIT 96KB FLASH 44QFN
IC MCU 8BIT 96KB FLASH 44QFN
IC MCU 8BIT 96KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 44-QFN (8x8)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238347-PIC18LF4685-I/ML | PIC18LF4685-I/ML-ND | 685-PIC18LF4685-I/ML | PIC18LF4685-I/ML | PIC18LF4685-I/ML | PIC18LF4685-I/ML | PIC18LF4685-I/ML | PIC18LF4685-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18LF4685-I/ML | Microcontrollers | 8-bit 8BIT 96KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 11x10b | |||||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | |||
| ROM | 96 KB | 1.02 KB |