PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O
IC MCU 8BIT 48KB FLASH 44TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 48KB FLASH 44TQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4515T-I/PT-ND | PIC18LF4515T-I/PT | PIC18LF4515T-I/PT | PIC18LF4515T-I/PT | PIC18LF4515T-I/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | ||||
| RAM | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 48 KB |