Microchip Technology, Inc. Microcontrollers PIC24EP256GP206-E/MR

Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP256GP206-E/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP256GP206-E/MR-ND
Microcontrollers PIC24EP256GP206-E/MR-ND
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP256GP206-E/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GP206-E/MR
Embedded - Microcontrollers PIC24EP256GP206-E/MR
IC MCU 16BIT 256KB FLASH 64VQFN

IC MCU 16BIT 256KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GP206-E/MR
16-bit Microcontrollers - MCU PIC24EP256GP206-E/MR
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 64P OpAmps

16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 64P OpAmps

Buy Now Datasheet
Pic24, 16Bit, 60Mips, Vqfn-64; Product Range Microchip - 66T9148 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 60Mips, Vqfn-64; Product Range Microchip
66T9148
Pic24, 16Bit, 60Mips, Vqfn-64; Product Range Microchip 66T9148
PIC24, 16BIT, 60MIPS, VQFN-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

PIC24, 16BIT, 60MIPS, VQFN-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24EP256GP206-E/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GP206-E/MR
Microcontrollers PIC24EP256GP206-E/MR
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GP206-E/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GP206-E/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GP206-E/MR
IC MCU 16BIT 256KB FLASH 64VQFN

IC MCU 16BIT 256KB FLASH 64VQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP256GP206-E/MR-ND PIC24EP256GP206-E/MR PIC24EP256GP206-E/MR 66T9148 PIC24EP256GP206-E/MR PIC24EP256GP206-E/MR
Product Name Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Pic24, 16Bit, 60Mips, Vqfn-64; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Bits Other; A/D 16x10b/12b
RAM 16 KB 32 KB 16 KB 16 KB
ROM 256 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164SL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers