PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 44TQFP
8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 128KB FLASH 44TQFP
MCU, 8BIT, PIC18LF, 64MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; Embedded Interface Type:EUSART,RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF47K40T-I/PTTR-ND | PIC18LF47K40T-I/PT | PIC18LF47K40T-I/PT | PIC18LF47K40T-I/PT | 03AJ2542 | PIC18LF47K40T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 8Bit, Pic18Lf, 64Mhz, Tqfp-44; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | |||||
| RAM | 3.6 KB | 3.6 KB | 4 KB | 3.6 KB | ||
| ROM | 128 KB |