PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP
IC MCU 8BIT 128KB FLASH 40DIP
IC MCU 8BIT 128KB FLASH 40DIP
MCU, 8BIT, PIC18LF, 64MHZ, DIP-40; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:35I/O s; EmbeddedRoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP
IC MCU 8BIT 128KB FLASH 40DIP
8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF47K40-I/P-ND | PIC18LF47K40-I/P | PIC18LF47K40-I/P | 05AC8599 | PIC18LF47K40-I/P | PIC18LF47K40-I/P | PIC18LF47K40-I/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic18Lf, 64Mhz, Dip-40; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||||
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | 4 KB | 3.6 KB | ||
| ROM | 128 KB |