IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18LF45K50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF45K50-I/P
Manufacturer: Microchip Technology
Win Source Part Number: 792177-PIC18LF45K50-
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 25x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF45K50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18LF45K50T-I/MV; PIC18LF45K50-I/P; PIC18LF45K50-I/MV; PIC18LF45K50T-I/PT;
Introduction Date: August 28, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44TQFP
8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int.
IC MCU 8BIT 32KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF45K50-I/PT | 792177-PIC18LF45K50-I/PT | PIC18LF45K50-I/PT-ND | PIC18LF45K50-I/PT | 06W3043 | PIC18LF45K50-I/PT | PIC18LF45K50-I/PT | PIC18LF45K50-I/PT |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF45K50-I/PT | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/USART/USB | SPI; UART; USART; USB |