Microchip Technology, Inc. Microcontrollers PIC18LF448-I/L

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-PLCC (16.59x16.59)
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-PLCC (16.59x16.59)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF448-I/L is an 8-bit microcontroller featuring a high-performance RISC CPU capable of executing instructions at up to 10 MIPS with a clock input range of DC to 40 MHz. It supports linear program memory addressing up to 2 Mbytes and linear data memory addressing to 4 Kbytes. The device includes a variety of peripheral features such as multiple timers, a high current sink/source capability of 25 mA, and an enhanced Capture/Compare/PWM (CCP) module for advanced motor control applications. This microcontroller is equipped with a 10-bit, up to 8-channel Analog-to-Digital Converter (ADC) and includes a CAN bus module that complies with ISO CAN Conformance Test, supporting message bit rates up to 1 Mbps. It also features programmable low-voltage detection, brown-out reset, and a watchdog timer, enhancing its reliability in various applications. The PIC18LF448-I/L operates over a wide voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature ranges. Its flash technology allows for low-power operation and a fully static design, making it a versatile choice for embedded applications requiring robust performance and flexibility.

Datasheet Summary
Powered by GS/AI

The PIC18LF448-I/L is an 8-bit microcontroller featuring a high-performance RISC CPU capable of executing instructions at up to 10 MIPS with a clock input range of DC to 40 MHz. It supports linear program memory addressing up to 2 Mbytes and linear data memory addressing to 4 Kbytes. The device includes a variety of peripheral features such as multiple timers, a high current sink/source capability of 25 mA, and an enhanced Capture/Compare/PWM (CCP) module for advanced motor control applications. This microcontroller is equipped with a 10-bit, up to 8-channel Analog-to-Digital Converter (ADC) and includes a CAN bus module that complies with ISO CAN Conformance Test, supporting message bit rates up to 1 Mbps. It also features programmable low-voltage detection, brown-out reset, and a watchdog timer, enhancing its reliability in various applications. The PIC18LF448-I/L operates over a wide voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature ranges. Its flash technology allows for low-power operation and a fully static design, making it a versatile choice for embedded applications requiring robust performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF448-I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF448-I/L-ND
Microcontrollers PIC18LF448-I/L-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF448-I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF448-I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF448-I/L
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site
Microcontrollers - PIC18LF448-I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF448-I/L
Microcontrollers PIC18LF448-I/L
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF448-I/L
8-bit Microcontrollers - MCU PIC18LF448-I/L
8-bit Microcontrollers - MCU 16KB 768 RAM 34I/O

8-bit Microcontrollers - MCU 16KB 768 RAM 34I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF448-I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF448-I/L
Embedded - Microcontrollers PIC18LF448-I/L
IC MCU 8BIT 16KB FLASH 44PLCC

IC MCU 8BIT 16KB FLASH 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF448-I/L-ND PIC18LF448-I/L PIC18LF448-I/L PIC18LF448-I/L PIC18LF448-I/L
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz
Bits Other; A/D 8x10b
RAM 0.7680 KB 768 KB 0.7680 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505L4EMCCFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details