The PIC18LF series microcontroller features an 8-bit architecture with a maximum operating frequency of 25 MHz. It includes 64 KB of program memory and 3.75 KB of RAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device is housed in a TQFP-80 package, providing 68 I/O pins for flexible interfacing options. This microcontroller supports a range of peripheral features, including multiple timers, a 10-bit A/D converter with up to 16 channels, and various communication interfaces such as I2C and SPI. It also incorporates advanced features like programmable code protection, a watchdog timer, and low-voltage detection, enhancing reliability in embedded applications. The operating voltage range is from 2.0V to 5.5V, and it is compliant with RoHS standards. Engineers considering this microcontroller should evaluate its performance specifications and peripheral capabilities to determine its suitability for their specific project requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 1238356-PIC18LF8620-
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 25MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.75K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF8620
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18LF8620T-I/PT; PIC18LF8622-I/PT; PIC18LF8622T-I/PT;
Introduction Date: November 01, 2001
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 80TQFP Product overview: PIC18LF8620-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8620-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
IC, 8BIT MCU, PIC18LF, 25MHZ, TQFP-80; Product Range:PIC18 Family PIC18F86xx Series Microcontrollers; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:3.75KB; No. of Pins:80Pins; MCU Case Style:TQFP; No. of I/O s:68I/O s RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 80TQFP
8-bit Microcontrollers - MCU 64KB 3840 RAM 68I/O
IC MCU 8BIT 64KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 64KB (32K x 16) FLASH 80-TQFP (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238356-PIC18LF8620-I/PT | 685-PIC18LF8620-I/PT | PIC18LF8620-I/PT-ND | 96K3991 | PIC18LF8620-I/PT | PIC18LF8620-I/PT | PIC18LF8620-I/PT | PIC18LF8620-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18LF8620-I/PT | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Ic, 8Bit Mcu, Pic18Lf, 25Mhz, Tqfp-80; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 40 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 64 KB | 3.75 KB | 3.75 KB | 3.75 KB | 3.75 KB | 3.75 KB | ||
| ROM | 1 KB | 1.02 KB | 64 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |