Microchip Technology, Inc. Microcontrollers PIC18LF4680-I/P

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF4680-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF4680-I/P-ND
Microcontrollers PIC18LF4680-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18LF4680-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF4680-I/P
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF4680-I/P
IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18LF4680-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4680-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18LF4680-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4680-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264423-PIC18LF4680-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264423-PIC18LF4680-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264423-PIC18LF4680-I/P
Win Source Part Number: 1264423-PIC18LF4680- I/P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 18F Core Processor: PIC Speed: 40MHz Package: Tube Standard Package: 10 Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.25K x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC18LF4680-I/PR,PIC 18LF4680-I/PR,PIC18L F4680-I/PR Base Product Number: PIC18LF4680

Win Source Part Number: 1264423-PIC18LF4680-I/P
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tube
Standard Package: 10
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.25K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF4680-I/PR,PIC18LF4680-I/PR,PIC18LF4680-I/PR
Base Product Number: PIC18LF4680

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF4680-I/P
8-bit Microcontrollers - MCU PIC18LF4680-I/P
8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN

8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF4680-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF4680-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF4680-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site
IC MCU 8BIT 64KB FLASH 40DIP - 536-PIC18LF4680-I/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 40DIP
536-PIC18LF4680-I/P
IC MCU 8BIT 64KB FLASH 40DIP 536-PIC18LF4680-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site
Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip - 96K3990 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
96K3990
Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 96K3990
MCU, 8BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.3KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.3KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18LF4680-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF4680-I/P
Microcontrollers PIC18LF4680-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF4680-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF4680-I/P
Embedded - Microcontrollers PIC18LF4680-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF4680-I/P-ND 685-PIC18LF4680-I/P 1264423-PIC18LF4680-I/P PIC18LF4680-I/P PIC18LF4680-I/P 536-PIC18LF4680-I/P 96K3990 PIC18LF4680-I/P PIC18LF4680-I/P
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 64KB FLASH 40DIP Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 11x10b
RAM 3.25 KB 3.25 KB 64 KB 3.25 KB 3.25 KB 3.3 KB 3.25 KB
ROM 64 KB 1.02 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details