Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24EP256GP202-I/SP PIC24EP256GP202-I/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 792188-PIC24EP256GP2 02-I/SP Series: PIC 24EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 70 MIPs Package: 28-DIP (0.300", 7.62mm) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP256GP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): PIC24EP256GP202T-I/S O; PIC24EP256GP202T-I/S S; PIC24EP256GP202-I/MM ; PIC24EP256GP202-I/SO ; Introduction Date: April 10, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792188-PIC24EP256GP2 02-I/SP Series: PIC 24EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 70 MIPs Package: 28-DIP (0.300", 7.62mm) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP256GP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): PIC24EP256GP202T-I/S O; PIC24EP256GP202T-I/S S; PIC24EP256GP202-I/MM ; PIC24EP256GP202-I/SO ; Introduction Date: April 10, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24EP256GP202-I/SP - 792188-PIC24EP256GP202-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP256GP202-I/SP
792188-PIC24EP256GP202-I/SP
Embedded - Embedded - Microcontrollers - PIC24EP256GP202-I/SP 792188-PIC24EP256GP202-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 792188-PIC24EP256GP2 02-I/SP Series: PIC 24EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 70 MIPs Package: 28-DIP (0.300", 7.62mm) Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP256GP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): PIC24EP256GP202T-I/S O; PIC24EP256GP202T-I/S S; PIC24EP256GP202-I/MM ; PIC24EP256GP202-I/SO ; Introduction Date: April 10, 2012 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792188-PIC24EP256GP202-I/SP
Series: PIC 24EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 70 MIPs
Package: 28-DIP (0.300", 7.62mm)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP256GP202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): PIC24EP256GP202T-I/SO; PIC24EP256GP202T-I/SS; PIC24EP256GP202-I/MM; PIC24EP256GP202-I/SO;
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24EP256GP202-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24EP256GP202-I/SP
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24EP256GP202-I/SP
IC MCU 16BIT 256KB FLASH 28SPDIP Product overview: PIC24EP256GP202-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP202- I/SP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 28SPDIP Product overview: PIC24EP256GP202-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP202-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24EP256GP202-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP256GP202-I/SP-ND
Microcontrollers PIC24EP256GP202-I/SP-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GP202-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GP202-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GP202-I/SP
IC MCU 16BIT 256KB FLASH 28SPDIP

IC MCU 16BIT 256KB FLASH 28SPDIP

Supplier's Site
Embedded - Microcontrollers - PIC24EP256GP202-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GP202-I/SP
Embedded - Microcontrollers PIC24EP256GP202-I/SP
IC MCU 16BIT 256KB FLASH 28SPDIP

IC MCU 16BIT 256KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GP202-I/SP
16-bit Microcontrollers - MCU PIC24EP256GP202-I/SP
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps

16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps

Buy Now Datasheet
Microcontrollers - PIC24EP256GP202-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GP202-I/SP
Microcontrollers PIC24EP256GP202-I/SP
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792188-PIC24EP256GP202-I/SP 685-PIC24EP256GP202-I/SP PIC24EP256GP202-I/SP-ND PIC24EP256GP202-I/SP PIC24EP256GP202-I/SP PIC24EP256GP202-I/SP PIC24EP256GP202-I/SP
Product Name Embedded - Embedded - Microcontrollers - PIC24EP256GP202-I/SP 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 256 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 21 21
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU 802.15.4 40-VFQFN - 815-CC2533F32RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
RAM 4 KB
Supply Voltage 3 volts
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C164CI8EMCBKXQMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers