Microchip Technology, Inc. Microcontrollers PIC18LF46K42-E/P

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF46K42-E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF46K42-E/P-ND
Microcontrollers PIC18LF46K42-E/P-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC18LF46K42-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF46K42-E/P
Microcontrollers PIC18LF46K42-E/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF46K42-E/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF46K42-E/P
Embedded - Microcontrollers PIC18LF46K42-E/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF46K42-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF46K42-E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF46K42-E/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF46K42-E/P
8-bit Microcontrollers - MCU PIC18LF46K42-E/P
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF46K42-E/P-ND PIC18LF46K42-E/P PIC18LF46K42-E/P PIC18LF46K42-E/P PIC18LF46K42-E/P
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz
Bits Other; A/D 35x12b; D/A 1x5b
RAM 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7500AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details