PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)
MCU, 16BIT, 70MHZ, LQFP-144; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:256KB; RAM Memory Size:28KB; No. of Pins:144Pins RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 144LQFP
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-LQFP (20x20)
16-bit Microcontrollers - MCU 16 Bit MCU, 256KB Fl 28KB RAM, USB, 2xCAN
IC MCU 16BIT 256KB FLASH 144LQFP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256GU814T-I/PL-ND | 78X5307 | PIC24EP256GU814T-I/PL | PIC24EP256GU814T-I/PL | PIC24EP256GU814T-I/PL | PIC24EP256GU814T-I/PL |
| Product Name | Microcontrollers | Mcu, 16Bit, 70Mhz, Lqfp-144; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 32x10b/12b | |||||
| RAM | 12 KB | 28 KB | 12 KB | 12 KB | ||
| ROM | 256 KB | |||||
| ROM Type | Flash | Flash; FLASH |