PIC24, 16BIT, 60MIPS, SDIP-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
IC MCU 16BIT 256KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 66T9127 | PIC24EP256GP202-E/SP | PIC24EP256GP202-E/SP | PIC24EP256GP202-E/SP |
| Product Name | Pic24, 16Bit, 60Mips, Sdip-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 32 KB | 16 KB | ||
| Pin Count | 28 | |||
| Life Cycle Stage | Removed; Obsolete |