PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SPDIP
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps
IC MCU 16BIT 256KB FLASH 28SPDIP
IC MCU 16BIT 256KB FLASH 28SPDIP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256MC202-I/SP-ND | PIC24EP256MC202-I/SP | PIC24EP256MC202-I/SP | PIC24EP256MC202-I/SP | PIC24EP256MC202-I/SP |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB | ||||
| ROM Type | Flash | Flash; FLASH |