IC MCU 8BIT 16KB FLASH 80TQFP
8-bit Microcontrollers - MCU 16kBF 768RM 66 I/O
IC MCU 8BIT 16KB FLASH 80TQFP
IC MCU 8BIT 16KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 80-TQFP (12x12)
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF8490T-I/PT | PIC18LF8490T-I/PT | PIC18LF8490T-I/PT | PIC18LF8490T-I/PT | PIC18LF8490T-I/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 2 to 5.5 volts | 5.5 volts |