PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 44TQFP
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 44TQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256MC204T-I/PT-ND | PIC24EP256MC204T-I/PT | PIC24EP256MC204T-I/PT | PIC24EP256MC204T-I/PT | PIC24EP256MC204T-I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 9x10b/12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB | ||||
| ROM Type | Flash | Flash; FLASH |