PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 256KB FLASH 48UQFN
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 256KB FLASH 48UQFN
16-bit Microcontrollers - MCU 16 Bit MCU, 256KB Fl 32KB RAM, PTG
PIC24, 16BIT, 60MIPS, UQFN-48; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256GP204-E/MV-ND | PIC24EP256GP204-E/MV | PIC24EP256GP204-E/MV | PIC24EP256GP204-E/MV | PIC24EP256GP204-E/MV | 78X5303 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Pic24, 16Bit, 60Mips, Uqfn-48; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 9x10b/12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 32 KB | ||
| ROM | 256 KB | |||||
| ROM Type | Flash | Flash; FLASH |